Capital Lighting, Inc. 137610-20-B179 Island/Pool Table-Drum Shades 698242

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
137610-20-B179 Island/Pool Table-Drum Shades - 698242 - Capital Lighting, Inc.
Columbus, OH, USA
137610-20-B179 Island/Pool Table-Drum Shades
698242
137610-20-B179 Island/Pool Table-Drum Shades 698242
PRODUCT DETAILS / SPECS Width/Dia: 36.40 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Pendant Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 36.40
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Natural Iron
Product Name: Pendant
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698242
Product Name 137610-20-B179 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details