Capital Lighting, Inc. 19443000-03-G170 Pendants-Bowl Style 698226

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 28.10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Made to order Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 28.10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Made to order Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
19443000-03-G170 Pendants-Bowl Style - 698226 - Capital Lighting, Inc.
Columbus, OH, USA
19443000-03-G170 Pendants-Bowl Style
698226
19443000-03-G170 Pendants-Bowl Style 698226
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 28.10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Made to order Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 35.10
Height: 28.10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany
Product Name: Three Light Pendant Made to order
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698226
Product Name 19443000-03-G170 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details