Capital Lighting, Inc. 204101-08-G01 Sconces-Single Glass 698223

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Extension: 6.4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Extension: 6.4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204101-08-G01 Sconces-Single Glass - 698223 - Capital Lighting, Inc.
Columbus, OH, USA
204101-08-G01 Sconces-Single Glass
698223
204101-08-G01 Sconces-Single Glass 698223
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Extension: 6.4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Height: 8.00
Extension: 6.4
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698223
Product Name 204101-08-G01 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details