Capital Lighting, Inc. 204103-07-H236 Sconces-Single Glass 698221

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204103-07-H236 Sconces-Single Glass - 698221 - Capital Lighting, Inc.
Columbus, OH, USA
204103-07-H236 Sconces-Single Glass
698221
204103-07-H236 Sconces-Single Glass 698221
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698221
Product Name 204103-07-H236 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details