Capital Lighting, Inc. 204104-05-ZU291 Sconces-Single Glass 698220

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204104-05-ZU291 Sconces-Single Glass - 698220 - Capital Lighting, Inc.
Columbus, OH, USA
204104-05-ZU291 Sconces-Single Glass
698220
204104-05-ZU291 Sconces-Single Glass 698220
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698220
Product Name 204104-05-ZU291 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details