Capital Lighting, Inc. 18763-252-05-H138 Mini Pendants-Rod 698218

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Small Pendant Glass: Stone Canopy: 18CN25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Small Pendant Glass: Stone Canopy: 18CN25

Suppliers

Company
Product
Description
Supplier Links
18763-252-05-H138 Mini Pendants-Rod - 698218 - Capital Lighting, Inc.
Columbus, OH, USA
18763-252-05-H138 Mini Pendants-Rod
698218
18763-252-05-H138 Mini Pendants-Rod 698218
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Small Pendant Glass: Stone Canopy: 18CN25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Small Pendant
Glass: Stone
Canopy: 18CN25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698218
Product Name 18763-252-05-H138 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details