Capital Lighting, Inc. 18761-202-03-H120 Mini Pendants-Rod 698215

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20

Suppliers

Company
Product
Description
Supplier Links
18761-202-03-H120 Mini Pendants-Rod - 698215 - Capital Lighting, Inc.
Columbus, OH, USA
18761-202-03-H120 Mini Pendants-Rod
698215
18761-202-03-H120 Mini Pendants-Rod 698215
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Mahogany Product Name: Pendant Glass: Stone Canopy: 18CN20

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Mahogany
Product Name: Pendant
Glass: Stone
Canopy: 18CN20

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698215
Product Name 18761-202-03-H120 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details