Capital Lighting, Inc. 18358-302-07-H119 Mini Pendants-Rod 698214

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Large Pendant Glass: Stone Canopy: 18CN30
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Large Pendant Glass: Stone Canopy: 18CN30

Suppliers

Company
Product
Description
Supplier Links
18358-302-07-H119 Mini Pendants-Rod - 698214 - Capital Lighting, Inc.
Columbus, OH, USA
18358-302-07-H119 Mini Pendants-Rod
698214
18358-302-07-H119 Mini Pendants-Rod 698214
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Large Pendant Glass: Stone Canopy: 18CN30

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.40
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Large Pendant
Glass: Stone
Canopy: 18CN30

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698214
Product Name 18358-302-07-H119 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details