Capital Lighting, Inc. 18749-312-07ZB151 Mini Pendants-Rod 698210

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Large Pendant Glass: Topaz Canopy: 18CN31
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Large Pendant Glass: Topaz Canopy: 18CN31

Suppliers

Company
Product
Description
Supplier Links
18749-312-07ZB151 Mini Pendants-Rod - 698210 - Capital Lighting, Inc.
Columbus, OH, USA
18749-312-07ZB151 Mini Pendants-Rod
698210
18749-312-07ZB151 Mini Pendants-Rod 698210
PRODUCT DETAILS / SPECS Width/Dia: 7.63 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Large Pendant Glass: Topaz Canopy: 18CN31

PRODUCT DETAILS / SPECS
Width/Dia: 7.63
Height: 5.50
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Large Pendant
Glass: Topaz
Canopy: 18CN31

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698210
Product Name 18749-312-07ZB151 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details