Capital Lighting, Inc. Sconces-Single Candle 698133

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 2 Product Name: One Light Wall Sconce UPC: 633779001567 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 2 Product Name: One Light Wall Sconce UPC: 633779001567 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 698133 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
698133
Sconces-Single Candle 698133
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Leaf Weight: 2 Product Name: One Light Wall Sconce UPC: 633779001567 Category: Wall Sconce Glass: Resin Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Length 16.00
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Gold Leaf
Weight: 2
Product Name: One Light Wall Sconce
UPC: 633779001567
Category: Wall Sconce
Glass: Resin
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698133
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details