Capital Lighting, Inc. 104117-07-ZU291 Large Chandeliers-Glass Shade 698055

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: G9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: G9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
104117-07-ZU291 Large Chandeliers-Glass Shade - 698055 - Capital Lighting, Inc.
Columbus, OH, USA
104117-07-ZU291 Large Chandeliers-Glass Shade
698055
104117-07-ZU291 Large Chandeliers-Glass Shade 698055
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: G9 Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 37.30
Height: 38.60
Bulb
Type: G9
Qty: 12
Wattage: 60
Finish: Dark Smoke
Product Name: 12 Light Chandelier
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698055
Product Name 104117-07-ZU291 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details