Capital Lighting, Inc. 104107-07-H236 Large Chandeliers-Glass Shade 698053

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
104107-07-H236 Large Chandeliers-Glass Shade - 698053 - Capital Lighting, Inc.
Columbus, OH, USA
104107-07-H236 Large Chandeliers-Glass Shade
698053
104107-07-H236 Large Chandeliers-Glass Shade 698053
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Smoke Product Name: 12 Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 37.30
Height: 38.60
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Dark Smoke
Product Name: 12 Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698053
Product Name 104107-07-H236 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details