Capital Lighting, Inc. 104115-07-ZU291 Mid. Chandeliers-Glass Up 698050

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
104115-07-ZU291 Mid. Chandeliers-Glass Up - 698050 - Capital Lighting, Inc.
Columbus, OH, USA
104115-07-ZU291 Mid. Chandeliers-Glass Up
698050
104115-07-ZU291 Mid. Chandeliers-Glass Up 698050
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 28.80
Height: 29.80
Bulb
Type: G9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698050
Product Name 104115-07-ZU291 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details