PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Length 12.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Misted Bronze
Product Name: 52`` Quality Max Plus Ceiling Fan
UPC: 785652503290
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 78``
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 697931 |
| Product Name | 15030BLE-814 Fans-Ceiling Fans |