PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.75
Length 22.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Russet Bronze
Product Name: 52`` Parkview Ceiling Fan
UPC: 785652150401
Category: Ceiling Fans
Glass: Ginger
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 5/8``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 697916 |
| Product Name | 15082B-829 Fans-Ceiling Fans |