Capital Lighting, Inc. 82866 Mid. Chandeliers-Glass Down 697893

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82866 Mid. Chandeliers-Glass Down - 697893 - Capital Lighting, Inc.
Columbus, OH, USA
82866 Mid. Chandeliers-Glass Down
697893
82866 Mid. Chandeliers-Glass Down 697893
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 25
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697893
Product Name 82866 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details