Capital Lighting, Inc. 82869 Sconces-Single Glass 697892

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82869 Sconces-Single Glass - 697892 - Capital Lighting, Inc.
Columbus, OH, USA
82869 Sconces-Single Glass
697892
82869 Sconces-Single Glass 697892
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 25
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697892
Product Name 82869 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details