Capital Lighting, Inc. 82868 Pendants-Glass Down 697890

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82868 Pendants-Glass Down - 697890 - Capital Lighting, Inc.
Columbus, OH, USA
82868 Pendants-Glass Down
697890
82868 Pendants-Glass Down 697890
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 25 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697890
Product Name 82868 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details