PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 20.00
Bulb
Type: G9
Qty: 8
Wattage: 25
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 697872 |
| Product Name | 82893 Mid. Chandeliers-Glass Up |
| Application | Residential |