Capital Lighting, Inc. 82892 Mid. Chandeliers-Glass Up 697870

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Bulb Type: G9 Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Bulb Type: G9 Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82892 Mid. Chandeliers-Glass Up - 697870 - Capital Lighting, Inc.
Columbus, OH, USA
82892 Mid. Chandeliers-Glass Up
697870
82892 Mid. Chandeliers-Glass Up 697870
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Bulb Type: G9 Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 20.00
Bulb
Type: G9
Qty: 5
Wattage: 25
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697870
Product Name 82892 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details