Capital Lighting, Inc. 98341 Lamps-Accent Lamps 697835

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
98341 Lamps-Accent Lamps - 697835 - Capital Lighting, Inc.
Columbus, OH, USA
98341 Lamps-Accent Lamps
697835
98341 Lamps-Accent Lamps 697835
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697835
Product Name 98341 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details