PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Product Name: One Light Table Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 697817 |
| Product Name | 98344 Lamps-Accent Lamps |
| Application | Residential |