Capital Lighting, Inc. 98514 Sconces-Pocket 697810

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98514 Sconces-Pocket - 697810 - Capital Lighting, Inc.
Columbus, OH, USA
98514 Sconces-Pocket
697810
98514 Sconces-Pocket 697810
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 4
Bulb
Type: Candle
Qty: 2
Wattage: 40
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697810
Product Name 98514 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details