Capital Lighting, Inc. 31575-782 Mid. Chandeliers-Glass Up 697730

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 16.38 Length 16.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652315312 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 16.38 Length 16.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652315312 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31575-782 Mid. Chandeliers-Glass Up - 697730 - Capital Lighting, Inc.
Columbus, OH, USA
31575-782 Mid. Chandeliers-Glass Up
697730
31575-782 Mid. Chandeliers-Glass Up 697730
PRODUCT DETAILS / SPECS Width/Dia: 22.06 Height: 16.38 Length 16.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Chandelier UPC: 785652315312 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.06
Height: 16.38
Length 16.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Chandelier
UPC: 785652315312
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697730
Product Name 31575-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details