Capital Lighting, Inc. 31627BLE-782 Mid. Chandeliers-Glass Up 697703

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.81 Height: 30.25 Length 30.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine LIght Chandelier UPC: 785652316166 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.81 Height: 30.25 Length 30.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine LIght Chandelier UPC: 785652316166 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31627BLE-782 Mid. Chandeliers-Glass Up - 697703 - Capital Lighting, Inc.
Columbus, OH, USA
31627BLE-782 Mid. Chandeliers-Glass Up
697703
31627BLE-782 Mid. Chandeliers-Glass Up 697703
PRODUCT DETAILS / SPECS Width/Dia: 30.81 Height: 30.25 Length 30.25 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine LIght Chandelier UPC: 785652316166 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.81
Height: 30.25
Length 30.25
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Heirloom Bronze
Product Name: Nine LIght Chandelier
UPC: 785652316166
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697703
Product Name 31627BLE-782 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details