Capital Lighting, Inc. 60131-12 Exterior -Hanging 697625

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652601316 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652601316 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60131-12 Exterior -Hanging - 697625 - Capital Lighting, Inc.
Columbus, OH, USA
60131-12 Exterior -Hanging
697625
60131-12 Exterior -Hanging 697625
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652601316 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 11.19
Length 11.19
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 785652601316
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` W:1 3/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697625
Product Name 60131-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details