Capital Lighting, Inc. 44855-782 Bathroom Fixtures-Five+Lights 697614

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Bronze Product Name: Six Light Wall/Bath UPC: 785652485473 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Bronze Product Name: Six Light Wall/Bath UPC: 785652485473 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44855-782 Bathroom Fixtures-Five+Lights - 697614 - Capital Lighting, Inc.
Columbus, OH, USA
44855-782 Bathroom Fixtures-Five+Lights
697614
44855-782 Bathroom Fixtures-Five+Lights 697614
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Bronze Product Name: Six Light Wall/Bath UPC: 785652485473 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 49.88
Height: 8.81
Length 8.81
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Heirloom Bronze
Product Name: Six Light Wall/Bath
UPC: 785652485473
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697614
Product Name 44855-782 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details