Capital Lighting, Inc. 1546MZ Landscape Ltg.-Deck & Patio 697599

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1546MZ Landscape Ltg.-Deck & Patio - 697599 - Capital Lighting, Inc.
Columbus, OH, USA
1546MZ Landscape Ltg.-Deck & Patio
697599
1546MZ Landscape Ltg.-Deck & Patio 697599
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.25
Length 3.25
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697599
Product Name 1546MZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details