Capital Lighting, Inc. 82851 Large Chandeliers-Candle 697585

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 25 Finish: Bark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 25 Finish: Bark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82851 Large Chandeliers-Candle - 697585 - Capital Lighting, Inc.
Columbus, OH, USA
82851 Large Chandeliers-Candle
697585
82851 Large Chandeliers-Candle 697585
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 25 Finish: Bark Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 25
Finish: Bark
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697585
Product Name 82851 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details