Capital Lighting, Inc. 82331 Exterior -Sconces 697581

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Extension: 24.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Extension: 24.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82331 Exterior -Sconces - 697581 - Capital Lighting, Inc.
Columbus, OH, USA
82331 Exterior -Sconces
697581
82331 Exterior -Sconces 697581
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Extension: 24.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Extension: 24.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697581
Product Name 82331 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details