Capital Lighting, Inc. 81598 Flush Mounts-Other 697558

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.50 Length 5.50 Extension: 7 Bulb Type: 36Fl Tube Qty: 1 Wattage: 80 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.50 Length 5.50 Extension: 7 Bulb Type: 36Fl Tube Qty: 1 Wattage: 80 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81598 Flush Mounts-Other - 697558 - Capital Lighting, Inc.
Columbus, OH, USA
81598 Flush Mounts-Other
697558
81598 Flush Mounts-Other 697558
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.50 Length 5.50 Extension: 7 Bulb Type: 36Fl Tube Qty: 1 Wattage: 80 Finish: Ca Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.50
Length 5.50
Extension: 7
Bulb
Type: 36Fl Tube
Qty: 1
Wattage: 80
Finish: Ca
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697558
Product Name 81598 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details