Capital Lighting, Inc. 79974 Mid. Chandeliers-Candle 697554

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
79974 Mid. Chandeliers-Candle - 697554 - Capital Lighting, Inc.
Columbus, OH, USA
79974 Mid. Chandeliers-Candle
697554
79974 Mid. Chandeliers-Candle 697554
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 29.00 Bulb Type: Medium Finish: Antique Copper Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 29.00
Bulb
Type: Medium
Finish: Antique Copper
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697554
Product Name 79974 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details