Capital Lighting, Inc. 40126-05 Bathroom Fixtures-Four Lights 697497

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652401282 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652401282 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40126-05 Bathroom Fixtures-Four Lights - 697497 - Capital Lighting, Inc.
Columbus, OH, USA
40126-05 Bathroom Fixtures-Four Lights
697497
40126-05 Bathroom Fixtures-Four Lights 697497
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652401282 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Wall/Bath
UPC: 785652401282
Category: Wall - Bath Lighting
Glass: Satin Etched
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697497
Product Name 40126-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details