Capital Lighting, Inc. 44705-962 Sconces-Single Glass 697487

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652141317 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652141317 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44705-962 Sconces-Single Glass - 697487 - Capital Lighting, Inc.
Columbus, OH, USA
44705-962 Sconces-Single Glass
697487
44705-962 Sconces-Single Glass 697487
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.38 Length 10.38 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652141317 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 15/32`` W:6`` H:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.38
Length 10.38
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall/Bath
UPC: 785652141317
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 15/32`` W:6`` H:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697487
Product Name 44705-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details