Capital Lighting, Inc. 44576-962 Bathroom Fixtures-Two Lights 697448

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652100499 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652100499 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44576-962 Bathroom Fixtures-Two Lights - 697448 - Capital Lighting, Inc.
Columbus, OH, USA
44576-962 Bathroom Fixtures-Two Lights
697448
44576-962 Bathroom Fixtures-Two Lights 697448
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652100499 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall/Bath
UPC: 785652100499
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697448
Product Name 44576-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details