Capital Lighting, Inc. 44575-782 Sconces-Single Glass 697443

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652100444 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652100444 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44575-782 Sconces-Single Glass - 697443 - Capital Lighting, Inc.
Columbus, OH, USA
44575-782 Sconces-Single Glass
697443
44575-782 Sconces-Single Glass 697443
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652100444 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Wall/Bath
UPC: 785652100444
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697443
Product Name 44575-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details