Capital Lighting, Inc. 44616-965 Bathroom Fixtures-Two Lights 697437

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652141225 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652141225 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44616-965 Bathroom Fixtures-Two Lights - 697437 - Capital Lighting, Inc.
Columbus, OH, USA
44616-965 Bathroom Fixtures-Two Lights
697437
44616-965 Bathroom Fixtures-Two Lights 697437
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Wall/Bath UPC: 785652141225 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Wall/Bath
UPC: 785652141225
Category: Wall - Bath Lighting
Glass: Etched, White Inside
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/4`` DP:1 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697437
Product Name 44616-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details