Capital Lighting, Inc. 44628-782 Bathroom Fixtures-Four Lights 697415

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652443152 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652443152 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44628-782 Bathroom Fixtures-Four Lights - 697415 - Capital Lighting, Inc.
Columbus, OH, USA
44628-782 Bathroom Fixtures-Four Lights
697415
44628-782 Bathroom Fixtures-Four Lights 697415
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652443152 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.38
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom Bronze
Product Name: Four Light Wall/Bath
UPC: 785652443152
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697415
Product Name 44628-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details