Capital Lighting, Inc. 79158BLE-07 Flush Mounts-Bowl Style 697386

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three LIght Ceiling Flush Mount UPC: 785652006159 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three LIght Ceiling Flush Mount UPC: 785652006159 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79158BLE-07 Flush Mounts-Bowl Style - 697386 - Capital Lighting, Inc.
Columbus, OH, USA
79158BLE-07 Flush Mounts-Bowl Style
697386
79158BLE-07 Flush Mounts-Bowl Style 697386
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three LIght Ceiling Flush Mount UPC: 785652006159 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Length 7.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Weathered Iron
Product Name: Three LIght Ceiling Flush Mount
UPC: 785652006159
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697386
Product Name 79158BLE-07 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details