Capital Lighting, Inc. 61850BLE-782 Mini Pendants-Rod 697377

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652618543 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652618543 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61850BLE-782 Mini Pendants-Rod - 697377 - Capital Lighting, Inc.
Columbus, OH, USA
61850BLE-782 Mini Pendants-Rod
697377
61850BLE-782 Mini Pendants-Rod 697377
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Mini-Pendant UPC: 785652618543 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.94
Length 7.94
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: One Light Mini-Pendant
UPC: 785652618543
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697377
Product Name 61850BLE-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details