Capital Lighting, Inc. 61850BLE-965 Mini Pendants-Rod 697374

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652618550 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652618550 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61850BLE-965 Mini Pendants-Rod - 697374 - Capital Lighting, Inc.
Columbus, OH, USA
61850BLE-965 Mini Pendants-Rod
697374
61850BLE-965 Mini Pendants-Rod 697374
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652618550 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.94
Length 7.94
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: One Light Mini-Pendant
UPC: 785652618550
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697374
Product Name 61850BLE-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details