Capital Lighting, Inc. 65850BLE-782 Pendants-Glass Down 697368

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652618598 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652618598 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65850BLE-782 Pendants-Glass Down - 697368 - Capital Lighting, Inc.
Columbus, OH, USA
65850BLE-782 Pendants-Glass Down
697368
65850BLE-782 Pendants-Glass Down 697368
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Length 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652618598 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Length 25.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652618598
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697368
Product Name 65850BLE-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details