Capital Lighting, Inc. 78131-12 Exterior -Ceiling Mount 697353

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling Flush Mount UPC: 785652781315 Category: Outdoor Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling Flush Mount UPC: 785652781315 Category: Outdoor Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78131-12 Exterior -Ceiling Mount - 697353 - Capital Lighting, Inc.
Columbus, OH, USA
78131-12 Exterior -Ceiling Mount
697353
78131-12 Exterior -Ceiling Mount 697353
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.31 Length 6.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling Flush Mount UPC: 785652781315 Category: Outdoor Lighting Connection: Key Slots Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.31
Length 6.31
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Ceiling Flush Mount
UPC: 785652781315
Category: Outdoor Lighting
Connection: Key Slots
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697353
Product Name 78131-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details