Capital Lighting, Inc. 78136-08 Exterior -Ceiling Mount 697351

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two LIght Ceiling Flush Mount UPC: 785652781360 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two LIght Ceiling Flush Mount UPC: 785652781360 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78136-08 Exterior -Ceiling Mount - 697351 - Capital Lighting, Inc.
Columbus, OH, USA
78136-08 Exterior -Ceiling Mount
697351
78136-08 Exterior -Ceiling Mount 697351
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Two LIght Ceiling Flush Mount UPC: 785652781360 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.59
Height: 7.38
Length 7.38
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured Rust Patina
Product Name: Two LIght Ceiling Flush Mount
UPC: 785652781360
Category: Outdoor Lighting
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697351
Product Name 78136-08 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details