Capital Lighting, Inc. 65625-782 Pendants-Glass Down 697344

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656330 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656330 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65625-782 Pendants-Glass Down - 697344 - Capital Lighting, Inc.
Columbus, OH, USA
65625-782 Pendants-Glass Down
697344
65625-782 Pendants-Glass Down 697344
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656330 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652656330
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697344
Product Name 65625-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details