Capital Lighting, Inc. 65625BLE-782 Pendants-Glass Down 697343

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656200 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656200 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65625BLE-782 Pendants-Glass Down - 697343 - Capital Lighting, Inc.
Columbus, OH, USA
65625BLE-782 Pendants-Glass Down
697343
65625BLE-782 Pendants-Glass Down 697343
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652656200 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.38
Length 12.38
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652656200
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697343
Product Name 65625BLE-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details