Capital Lighting, Inc. 77575-962 Semi-Flush Mts.-Bowl Style 697321

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 14.63 Length 14.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652100710 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 14.63 Length 14.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652100710 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77575-962 Semi-Flush Mts.-Bowl Style - 697321 - Capital Lighting, Inc.
Columbus, OH, USA
77575-962 Semi-Flush Mts.-Bowl Style
697321
77575-962 Semi-Flush Mts.-Bowl Style 697321
PRODUCT DETAILS / SPECS Width/Dia: 12.44 Height: 14.63 Length 14.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652100710 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 12.44
Height: 14.63
Length 14.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Ceiling Semi-Flush/Pendant
UPC: 785652100710
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697321
Product Name 77575-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details