Capital Lighting, Inc. 31006CU/CRY083 Large Chandeliers-Candle 697235

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Umber Weight: 42 Product Name: Nine Light Chandelier with Crystals UPC: 783209070837 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Umber Weight: 42 Product Name: Nine Light Chandelier with Crystals UPC: 783209070837 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31006CU/CRY083 Large Chandeliers-Candle - 697235 - Capital Lighting, Inc.
Columbus, OH, USA
31006CU/CRY083 Large Chandeliers-Candle
697235
31006CU/CRY083 Large Chandeliers-Candle 697235
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Colonial Umber Weight: 42 Product Name: Nine Light Chandelier with Crystals UPC: 783209070837 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Colonial Umber
Weight: 42
Product Name: Nine Light Chandelier with Crystals
UPC: 783209070837
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697235
Product Name 31006CU/CRY083 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details