Capital Lighting, Inc. 31007CU/CRY095/SHD62 Large Chandeliers-Candle 697217

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070905 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070905 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31007CU/CRY095/SHD62 Large Chandeliers-Candle - 697217 - Capital Lighting, Inc.
Columbus, OH, USA
31007CU/CRY095/SHD62 Large Chandeliers-Candle
697217
31007CU/CRY095/SHD62 Large Chandeliers-Candle 697217
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 54.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Colonial Umber Weight: 55 Product Name: Five Light Chandelier with Crystal & Shades UPC: 783209070905 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 54.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Colonial Umber
Weight: 55
Product Name: Five Light Chandelier with Crystal & Shades
UPC: 783209070905
Category: Multi-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697217
Product Name 31007CU/CRY095/SHD62 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details