Capital Lighting, Inc. 31009CU/CRY094 Large Chandeliers-Candle 697216

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 35 Product Name: Six Light Chandelier with Crystals UPC: 783209070936 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 35 Product Name: Six Light Chandelier with Crystals UPC: 783209070936 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31009CU/CRY094 Large Chandeliers-Candle - 697216 - Capital Lighting, Inc.
Columbus, OH, USA
31009CU/CRY094 Large Chandeliers-Candle
697216
31009CU/CRY094 Large Chandeliers-Candle 697216
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 35 Product Name: Six Light Chandelier with Crystals UPC: 783209070936 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.50
Length 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 35
Product Name: Six Light Chandelier with Crystals
UPC: 783209070936
Category: Mini Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697216
Product Name 31009CU/CRY094 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details